Vishay Precision Group Chip Resistor - Surface Mount Y11231R00000B0L

Description
1 Ohms ±0.1% 8W Chip Resistor TO-220-4, SMD Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1 Ohms ±0.1% 8W Chip Resistor TO-220-4, SMD Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y11231R00000B0L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y11231R00000B0L-ND
Chip Resistor - Surface Mount Y11231R00000B0L-ND
1 Ohms ±0.1% 8W Chip Resistor TO-220-4, SMD Non-Inductive Metal Foil

1 Ohms ±0.1% 8W Chip Resistor TO-220-4, SMD Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221S 1R0000 0.1% Vishay Foil Resistors - 12P4704 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221S 1R0000 0.1% Vishay Foil Resistors
12P4704
Vpr221S 1R0000 0.1% Vishay Foil Resistors 12P4704
VPR221S 1R0000 0.1%

VPR221S 1R0000 0.1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y11231R00000B0L-ND 12P4704
Product Name Chip Resistor - Surface Mount Vpr221S 1R0000 0.1% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4, SMD
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details