8.2 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
SMR1D 8K2000 TCR2 0.01% S B
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y11218K20000T9L-ND | 58P9053 |
| Product Name | Chip Resistor - Surface Mount | Smr1D 8K2000 Tcr2 0.01% S B Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead | |
| Tolerance | 0.0100 +/- % |