Vishay Precision Group Chip Resistor - Surface Mount Y112150R0000B9R

Description
50 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
50 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-1121-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1121-6-ND
Chip Resistor - Surface Mount 804-1121-6-ND
50 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

50 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-1121-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1121-2-ND
Chip Resistor - Surface Mount 804-1121-2-ND
50 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

50 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-1121-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1121-1-ND
Chip Resistor - Surface Mount 804-1121-1-ND
50 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

50 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Res, 50R, 0.1%, 0.25W, 2412, Metal Foil; Resistor Case Style Vishay Foil Resistors - 45AC9690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50R, 0.1%, 0.25W, 2412, Metal Foil; Resistor Case Style Vishay Foil Resistors
45AC9690
Res, 50R, 0.1%, 0.25W, 2412, Metal Foil; Resistor Case Style Vishay Foil Resistors 45AC9690
RES, 50R, 0.1%, 0.25W, 2412, METAL FOIL; Resistor Case Style:2412 [6032 Metric]; Resistance:50ohm; Product Range:SMR1D Series; Voltage Rating:73V; Resistor Element Material:Metal Foil; Power Rating:250mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 50R, 0.1%, 0.25W, 2412, METAL FOIL; Resistor Case Style:2412 [6032 Metric]; Resistance:50ohm; Product Range:SMR1D Series; Voltage Rating:73V; Resistor Element Material:Metal Foil; Power Rating:250mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-1121-6-ND 45AC9690
Product Name Chip Resistor - Surface Mount Res, 50R, 0.1%, 0.25W, 2412, Metal Foil; Resistor Case Style Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead 2412 [6032 Metric]
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573193 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details