SMD MOLDED,1/4W,340,.01%
340 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
SMR1D 340R00 TCR2 0.01% S B
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y1121340R000T9L | Y1121340R000T9L-ND | 19M0195 |
| Product Name | SMD MOLDED,1/4W,340,.01%,BULK,HAZMAT | Chip Resistor - Surface Mount | Smr1D 340R00 Tcr2 0.01% S B Vishay Foil Resistors |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |