Vishay Precision Group Chip Resistor - Surface Mount Y112120R0000B0L

Description
20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y112120R0000B0L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y112120R0000B0L-ND
Chip Resistor - Surface Mount Y112120R0000B0L-ND
20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
SMD MOLDED,1/4W,20,.1%,BULK - Y112120R0000B0L - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD MOLDED,1/4W,20,.1%,BULK
Y112120R0000B0L
SMD MOLDED,1/4W,20,.1%,BULK Y112120R0000B0L
SMD MOLDED,1/4W,20,.1%,B ULK

SMD MOLDED,1/4W,20,.1%,BULK

Supplier's Site
Smr1D 20R000 Tcr2 0.1% B B Vishay Foil Resistors - 58P8805 - Newark, An Avnet Company
Chicago, IL, United States
Smr1D 20R000 Tcr2 0.1% B B Vishay Foil Resistors
58P8805
Smr1D 20R000 Tcr2 0.1% B B Vishay Foil Resistors 58P8805
SMR1D 20R000 TCR2 0.1% B B

SMR1D 20R000 TCR2 0.1% B B

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y112120R0000B0L-ND Y112120R0000B0L 58P8805
Product Name Chip Resistor - Surface Mount SMD MOLDED,1/4W,20,.1%,BULK Smr1D 20R000 Tcr2 0.1% B B Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details