Vishay Precision Group SMD 0.08W Resistor Y112120K0000T9R

Description
Res Metal Foil 2412 20K Ohm 0.01% 0.08W ±2ppm/°C J-Lead SMD T/R Medical Product overview: Y112120K0000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.08W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y112120K0000T9R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Foil 2412 20K Ohm 0.01% 0.08W ±2ppm/°C J-Lead SMD T/R Medical Product overview: Y112120K0000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.08W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y112120K0000T9R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.08W Resistor - 52-Y112120K0000T9R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.08W Resistor
52-Y112120K0000T9R
SMD 0.08W Resistor 52-Y112120K0000T9R
Res Metal Foil 2412 20K Ohm 0.01% 0.08W ±2ppm/°C J-Lead SMD T/R Medical Product overview: Y112120K0000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.08W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y112120K0000T9R can be used for catalog matching and distributor lookup.

Res Metal Foil 2412 20K Ohm 0.01% 0.08W ±2ppm/°C J-Lead SMD T/R Medical Product overview: Y112120K0000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.08W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y112120K0000T9R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 804-Y112120K0000T9RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y112120K0000T9RCT-ND
Chip Resistor - Surface Mount 804-Y112120K0000T9RCT-ND
RES SMD 20K OHM 0.16W 2512

RES SMD 20K OHM 0.16W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y112120K0000T9RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y112120K0000T9RTR-ND
Chip Resistor - Surface Mount 804-Y112120K0000T9RTR-ND
20 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

20 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y112120K0000T9RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y112120K0000T9RDKR-ND
Chip Resistor - Surface Mount 804-Y112120K0000T9RDKR-ND
RES SMD 20K OHM 0.16W 2512

RES SMD 20K OHM 0.16W 2512

Buy Now Datasheet
Res Metal Foil 20K Ohm 0.01% 4/25W ¦2ppm/¦C SMD T/R - Y112120K0000T9R - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Foil 20K Ohm 0.01% 4/25W ¦2ppm/¦C SMD T/R
Y112120K0000T9R
Res Metal Foil 20K Ohm 0.01% 4/25W ¦2ppm/¦C SMD T/R Y112120K0000T9R
Res Metal Foil 20K Ohm 0.01% 4/25W ¦2ppm/¦C SMD T/R

Res Metal Foil 20K Ohm 0.01% 4/25W ¦2ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1166186-Y112120K0000T9R
Resistors - Chip Resistor - Surface Mount 1166186-Y112120K0000T9R
Win Source Part Number: 1166186-Y112120K0000 T9R Category: Resistors>Chip Resistor - Surface Mount Series: SMR1D Features: Moisture Resistant, Non-Inductive, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.110" (2.79mm) Standard Package: 1,000 Tolerance: ±0.01% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.16W Composition: Metal Foil Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 2512 J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.236" L x 0.126" W (5.99mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1166186-Y112120K0000T9R
Category: Resistors>Chip Resistor - Surface Mount
Series: SMR1D
Features: Moisture Resistant, Non-Inductive, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.110" (2.79mm)
Standard Package: 1,000
Tolerance: ±0.01%
Temperature Coefficient: ±2ppm/°C
Power (Watts): 0.16W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: 2512 J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.236" L x 0.126" W (5.99mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet
Res, Metal Foil, 20K, 0.01%, 0.16W, 2412; Resistance Vishay Foil Resistors - 98K0084 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 20K, 0.01%, 0.16W, 2412; Resistance Vishay Foil Resistors
98K0084
Res, Metal Foil, 20K, 0.01%, 0.16W, 2412; Resistance Vishay Foil Resistors 98K0084
RES, METAL FOIL, 20K, 0.01%, 0.16W, 2412; Resistance:20kohm; Resistance Tolerance:± 0.01%; Power Rating:160mW; Resistor Case / Package:2412 [6032 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, METAL FOIL, 20K, 0.01%, 0.16W, 2412; Resistance:20kohm; Resistance Tolerance:± 0.01%; Power Rating:160mW; Resistor Case / Package:2412 [6032 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - Y112120K0000T9R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
Y112120K0000T9R
Resistors - Chip Resistor - Surface Mount Y112120K0000T9R
RES SMD 20K OHM 0.16W 2512

RES SMD 20K OHM 0.16W 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-Y112120K0000T9R 804-Y112120K0000T9RCT-ND Y112120K0000T9R 1166186-Y112120K0000T9R 98K0084 Y112120K0000T9R
Product Name SMD 0.08W Resistor Chip Resistor - Surface Mount Res Metal Foil 20K Ohm 0.01% 4/25W ¦2ppm/¦C SMD T/R Resistors - Chip Resistor - Surface Mount Res, Metal Foil, 20K, 0.01%, 0.16W, 2412; Resistance Vishay Foil Resistors Resistors - Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil Metal Foil Metal Foil
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- % 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Power Rating 0.1600 watts 0.1600 watts 25 watts 0.1600 watts 0.1600 watts 0.1600 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 159708P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 0.4700 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details