Vishay Precision Group Chip Resistor - Surface Mount Y11211K87800T9R

Description
1.878 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
1.878 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y11211K87800T9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y11211K87800T9R-ND
Chip Resistor - Surface Mount Y11211K87800T9R-ND
1.878 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

1.878 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Smr1D 1K8780 Tcr2 0.01% S T Vishay Foil Resistors - 58P8636 - Newark, An Avnet Company
Chicago, IL, United States
Smr1D 1K8780 Tcr2 0.01% S T Vishay Foil Resistors
58P8636
Smr1D 1K8780 Tcr2 0.01% S T Vishay Foil Resistors 58P8636
SMR1D 1K8780 TCR2 0.01% S T

SMR1D 1K8780 TCR2 0.01% S T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y11211K87800T9R-ND 58P8636
Product Name Chip Resistor - Surface Mount Smr1D 1K8780 Tcr2 0.01% S T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9220 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers