Vishay Precision Group SMD MOLDED,1/4W,10,.05%,BULK Y112110R0000A0L

Description
SMD MOLDED,1/4W,10,.05%, BULK
Request a Quote Datasheet
Description
SMD MOLDED,1/4W,10,.05%, BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD MOLDED,1/4W,10,.05%,BULK - Y112110R0000A0L - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD MOLDED,1/4W,10,.05%,BULK
Y112110R0000A0L
SMD MOLDED,1/4W,10,.05%,BULK Y112110R0000A0L
SMD MOLDED,1/4W,10,.05%, BULK

SMD MOLDED,1/4W,10,.05%,BULK

Supplier's Site
Chip Resistor - Surface Mount - Y112110R0000A0L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y112110R0000A0L-ND
Chip Resistor - Surface Mount Y112110R0000A0L-ND
10 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

10 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number Y112110R0000A0L Y112110R0000A0L-ND
Product Name SMD MOLDED,1/4W,10,.05%,BULK Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Tolerance 0.0500 +/- % 0.0500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers