Vishay Precision Group Chip Resistor - Surface Mount Y1121100R000T9R

Description
100 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
100 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1121-100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1121-100TR-ND
Chip Resistor - Surface Mount Y1121-100TR-ND
100 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

100 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1121-100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1121-100CT-ND
Chip Resistor - Surface Mount Y1121-100CT-ND
100 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

100 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1121-100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1121-100DKR-ND
Chip Resistor - Surface Mount Y1121-100DKR-ND
100 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

100 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Res, Metalfoil, 100R, 0.01%, 0.25W, 2412; Resistance Vishay Foil Resistors - 98K0090 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metalfoil, 100R, 0.01%, 0.25W, 2412; Resistance Vishay Foil Resistors
98K0090
Res, Metalfoil, 100R, 0.01%, 0.25W, 2412; Resistance Vishay Foil Resistors 98K0090
RES, METALFOIL, 100R, 0.01%, 0.25W, 2412; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2412 [6032 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, METALFOIL, 100R, 0.01%, 0.25W, 2412; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2412 [6032 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1121-100TR-ND 98K0090
Product Name Chip Resistor - Surface Mount Res, Metalfoil, 100R, 0.01%, 0.25W, 2412; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead 2412 [6032 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1333FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details