Vishay Precision Group Current Sense Res, 2R, 5%, 10W, Sip; Resistance Vishay Foil Resistors Y09602R00000J9L

Description
CURRENT SENSE RES, 2R, 5%, 10W, SIP; Resistance:2ohm; Product Range:VCS331 Series; Power Rating:10W; Resistor Element Material:Metal Foil; Resistor Case Style:SIP; Resistance Tolerance:± 5%; Temperature Coefficient:± 2ppm/°C; RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 2R, 5%, 10W, SIP; Resistance:2ohm; Product Range:VCS331 Series; Power Rating:10W; Resistor Element Material:Metal Foil; Resistor Case Style:SIP; Resistance Tolerance:± 5%; Temperature Coefficient:± 2ppm/°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 2R, 5%, 10W, Sip; Resistance Vishay Foil Resistors - 45AC8021 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 2R, 5%, 10W, Sip; Resistance Vishay Foil Resistors
45AC8021
Current Sense Res, 2R, 5%, 10W, Sip; Resistance Vishay Foil Resistors 45AC8021
CURRENT SENSE RES, 2R, 5%, 10W, SIP; Resistance:2ohm; Product Range:VCS331 Series; Power Rating:10W; Resistor Element Material:Metal Foil; Resistor Case Style:SIP; Resistance Tolerance:± 5%; Temperature Coefficient:± 2ppm/°C; RoHS Compliant: Yes

CURRENT SENSE RES, 2R, 5%, 10W, SIP; Resistance:2ohm; Product Range:VCS331 Series; Power Rating:10W; Resistor Element Material:Metal Foil; Resistor Case Style:SIP; Resistance Tolerance:± 5%; Temperature Coefficient:± 2ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45AC8021
Product Name Current Sense Res, 2R, 5%, 10W, Sip; Resistance Vishay Foil Resistors
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging SIP
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details