VISHAY PRECISION GROUP
Y09421R00000A0L -- VCS232 1R0000 0.05% VISHAY FOIL RESISTORS
Vishay Precision Group
Vcs232 1R0000 0.05% Vishay Foil Resistors
Y09421R00000A0L
Description
VCS232 1R0000 0.05%
Description
VCS232 1R0000 0.05%
Suppliers
Vcs232 1R0000 0.05% Vishay Foil Resistors
58P8513
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P8513 |
|
Product Name
|
Vcs232 1R0000 0.05% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
0.0030 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications
RoHS
View Details