Vishay Precision Group Vsh1 33K000 0.01% Vishay Foil Resistors Y087533K0000T0L

Description
VSH1 33K000 0.01%
Description
VSH1 33K000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsh1 33K000 0.01% Vishay Foil Resistors - 58P8219 - Newark, An Avnet Company
Chicago, IL, United States
Vsh1 33K000 0.01% Vishay Foil Resistors
58P8219
Vsh1 33K000 0.01% Vishay Foil Resistors 58P8219
VSH1 33K000 0.01%

VSH1 33K000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8219
Product Name Vsh1 33K000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details