VISHAY PRECISION GROUP
Y087527K0000T9L -- VSH1T 27K000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsh1T 27K000 0.01% Vishay Foil Resistors
Y087527K0000T9L
Description
VSH1T 27K000 0.01%
Description
VSH1T 27K000 0.01%
Suppliers
Vsh1T 27K000 0.01% Vishay Foil Resistors
58P8204
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P8204 |
|
Product Name
|
Vsh1T 27K000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Resistance Range
0.0100 ohms
Tolerance
1 +/- %
Power Rating
2.5 watts
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details