Vishay Precision Group Vsh1T 15R000 0.1% Vishay Foil Resistors Y087515R0000B9L

Description
VSH1T 15R000 0.1%
Description
VSH1T 15R000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsh1T 15R000 0.1% Vishay Foil Resistors - 58P8149 - Newark, An Avnet Company
Chicago, IL, United States
Vsh1T 15R000 0.1% Vishay Foil Resistors
58P8149
Vsh1T 15R000 0.1% Vishay Foil Resistors 58P8149
VSH1T 15R000 0.1%

VSH1T 15R000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8149
Product Name Vsh1T 15R000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details