TE Connectivity Chip Resistor - Surface Mount RL73K2AR18JTD

Description
180 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
180 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103264DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103264DKR-ND
Chip Resistor - Surface Mount A103264DKR-ND
180 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

180 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103264TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103264TR-ND
Chip Resistor - Surface Mount A103264TR-ND
180 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

180 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103264CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103264CT-ND
Chip Resistor - Surface Mount A103264CT-ND
180 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

180 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD RL73K 2A R18 5% - RL73K2AR18JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73K 2A R18 5%
RL73K2AR18JTD
Current Sense Resistors - SMD RL73K 2A R18 5% RL73K2AR18JTD
Current Sense Resistors - SMD RL73K 2A R18 5%

Current Sense Resistors - SMD RL73K 2A R18 5%

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.18 Ohm, 125 Mw, 5%, 1.11 V, 0805 [2012 Metric] Cgs Te Connectivity - 16R6126 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.18 Ohm, 125 Mw, 5%, 1.11 V, 0805 [2012 Metric] Cgs Te Connectivity
16R6126
Smd Current Sense Resistors, Rl73 Series, 0.18 Ohm, 125 Mw, 5%, 1.11 V, 0805 [2012 Metric] Cgs Te Connectivity 16R6126
SMD Current Sense Resistors, RL73 Series, 0.18 ohm, 125 mW, - 5%, 1.11 V, 0805 [2012 Metric]

SMD Current Sense Resistors, RL73 Series, 0.18 ohm, 125 mW, - 5%, 1.11 V, 0805 [2012 Metric]

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103264DKR-ND RL73K2AR18JTD 16R6126
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD RL73K 2A R18 5% Smd Current Sense Resistors, Rl73 Series, 0.18 Ohm, 125 Mw, 5%, 1.11 V, 0805 [2012 Metric] Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details