TE Connectivity Surface Mount Resistors RL73K3AR27JTDF

Description
TE Connectivity RL73K3AR27JTDF
Request a Quote Datasheet
Description
TE Connectivity RL73K3AR27JTDF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1251121P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1251121P
Surface Mount Resistors 1251121P
TE Connectivity RL73K3AR27JTDF

TE Connectivity RL73K3AR27JTDF

Supplier's Site
Surface Mount Resistors - 1251121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1251121
Surface Mount Resistors 1251121
TE Connectivity RL73K3AR27JTDF

TE Connectivity RL73K3AR27JTDF

Supplier's Site
Chip Resistor - Surface Mount - A106127CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106127CT-ND
Chip Resistor - Surface Mount A106127CT-ND
270 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

270 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106127TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106127TR-ND
Chip Resistor - Surface Mount A106127TR-ND
270 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

270 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106127DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106127DKR-ND
Chip Resistor - Surface Mount A106127DKR-ND
270 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

270 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Fixed Resistors; RL73K 3A R27 5% 1K RL ( CGS ) - RL73K3AR27JTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73K 3A R27 5% 1K RL ( CGS )
RL73K3AR27JTDF
Fixed Resistors; RL73K 3A R27 5% 1K RL ( CGS ) RL73K3AR27JTDF
Fixed Resistors; RL73K 3A R27 5% 1K RL ( CGS )

Fixed Resistors; RL73K 3A R27 5% 1K RL ( CGS )

Supplier's Site
Resistor, Current Sense, 0.27 Ohm, 1W, 5%; Resistance Cgs Te Connectivity - 16R6175 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.27 Ohm, 1W, 5%; Resistance Cgs Te Connectivity
16R6175
Resistor, Current Sense, 0.27 Ohm, 1W, 5%; Resistance Cgs Te Connectivity 16R6175
RESISTOR, CURRENT SENSE, 0.27 OHM, 1W, 5%; Resistance:0.27ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.27 OHM, 1W, 5%; Resistance:0.27ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Res, 0R27, 1W, 2512, Thick Rohs Compliant Cgs Te Connectivity - 69AH9121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R27, 1W, 2512, Thick Rohs Compliant Cgs Te Connectivity
69AH9121
Res, 0R27, 1W, 2512, Thick Rohs Compliant Cgs Te Connectivity 69AH9121
RES, 0R27, 1W, 2512, THICK ROHS COMPLIANT: YES

RES, 0R27, 1W, 2512, THICK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1251121P 1251121 A106127CT-ND RL73K3AR27JTDF 16R6175 69AH9121
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Fixed Resistors; RL73K 3A R27 5% 1K RL ( CGS ) Resistor, Current Sense, 0.27 Ohm, 1W, 5%; Resistance Cgs Te Connectivity Res, 0R27, 1W, 2512, Thick Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 0.2700 ohms 0.2700 ohms 0.2700 ohms
Power Rating 1 watts 1 watts 1 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details