4 kOhms ±0.05% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
RESISTOR, 4KOHM, 400mW, ±0.05%; Resistance:4kohm; Product Range:S Series; Power Rating:400mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil; Qualification:- RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y07864K00000A0L-ND | 58P7821 |
| Product Name | Through Hole Resistors | Resistor, 4Kohm, 400Mw, ±0.05%; Resistance Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | Radial | Radial Leaded |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % |