Vishay Precision Group Through Hole Resistors Y0785350R000T9L

Description
350 Ohms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
350 Ohms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 804-Y0785350R000T9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-Y0785350R000T9L-ND
Through Hole Resistors 804-Y0785350R000T9L-ND
350 Ohms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

350 Ohms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Through Hole Resistors - 6841539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6841539
Through Hole Resistors 6841539
VPG Foil Resistors Y0785350R000T9L

VPG Foil Resistors Y0785350R000T9L

Supplier's Site
Resistor, 350 Ohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors - 98K1202 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 350 Ohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors
98K1202
Resistor, 350 Ohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors 98K1202
RESISTOR, 350 OHM, 600mW, 0.01%; Resistance:350ohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil; Qualification:-RoHS Compliant: Yes

RESISTOR, 350 OHM, 600mW, 0.01%; Resistance:350ohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 804-Y0785350R000T9L-ND 6841539 98K1202
Product Name Through Hole Resistors Through Hole Resistors Resistor, 350 Ohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal foil Metal Foil
Mounting / Packaging Radial ThroughHole Radial Leaded
Resistance Range 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details