Vishay Precision Group Through Hole Resistors Y0785250R000T9L

Description
VPG Foil Resistors Y0785250R000T9L
Request a Quote Datasheet
Description
VPG Foil Resistors Y0785250R000T9L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6841535P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6841535P
Through Hole Resistors 6841535P
VPG Foil Resistors Y0785250R000T9L

VPG Foil Resistors Y0785250R000T9L

Supplier's Site
Through Hole Resistors - 1732925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1732925
Through Hole Resistors 1732925
VPG Foil Resistors Y0785250R000T9L

VPG Foil Resistors Y0785250R000T9L

Supplier's Site
Through Hole Resistors - 804-Y0785250R000T9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-Y0785250R000T9L-ND
Through Hole Resistors 804-Y0785250R000T9L-ND
250 Ohms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

250 Ohms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Resistor, 250 Ohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors - 98K1201 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 250 Ohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors
98K1201
Resistor, 250 Ohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors 98K1201
RESISTOR, 250 OHM, 600mW, 0.01%; Resistance:250ohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil; Qualification:-RoHS Compliant: Yes

RESISTOR, 250 OHM, 600mW, 0.01%; Resistance:250ohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6841535P 1732925 804-Y0785250R000T9L-ND 98K1201
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 250 Ohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors
Mounting / Packaging ThroughHole ThroughHole Radial Radial Leaded
Resistance Range 250 ohms 250 ohms 250 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Metal foil Metal Foil Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details