1.67 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
RADIAL,.6W,1.67K,.01
S102J 1K67000 0.01%
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y07851K67000T0L-ND | Y07851K67000T0L | 58P7688 |
| Product Name | Through Hole Resistors | RADIAL,.6W,1.67K,.01%,.15LS,BULK | S102J 1K67000 0.01% Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil | ||
| Mounting / Packaging | Radial | Radial Leads | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % |