Vishay Intertechnology, Inc. Through Hole Resistors Y07061K80000F9L

Description
1.8 kOhms ±1% 0.4W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1.8 kOhms ±1% 0.4W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y07061K80000F9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y07061K80000F9L-ND
Through Hole Resistors Y07061K80000F9L-ND
1.8 kOhms ±1% 0.4W Through Hole Resistor Radial Non-Inductive Metal Foil

1.8 kOhms ±1% 0.4W Through Hole Resistor Radial Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y07061K80000F9L-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details