Vishay Precision Group 4W Resistor Y07061K00000T9L

Description
RES 1K OHM .4W .01% RADIAL Product overview: Y07061K00000T9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y07061K00000T9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1K OHM .4W .01% RADIAL Product overview: Y07061K00000T9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y07061K00000T9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-Y07061K00000T9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1K OHM .4W .01% RADIAL Product overview: Y07061K00000T9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y07061K00000T9L can be used for catalog matching and distributor lookup.

RES 1K OHM .4W .01% RADIAL Product overview: Y07061K00000T9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y07061K00000T9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - Y0706-1.0KA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0706-1.0KA-ND
Through Hole Resistors Y0706-1.0KA-ND
1 kOhms ±0.01% 0.4W Through Hole Resistor Radial Non-Inductive Metal Foil

1 kOhms ±0.01% 0.4W Through Hole Resistor Radial Non-Inductive Metal Foil

Buy Now Datasheet
Through Hole Metal Foil Resistor, Var Series, 1 Kohm, 400 Mw, 0.01%, 200 V, Radial Leaded Rohs Compliant Vishay Foil Resistors - 39T1672 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Foil Resistor, Var Series, 1 Kohm, 400 Mw, 0.01%, 200 V, Radial Leaded Rohs Compliant Vishay Foil Resistors
39T1672
Through Hole Metal Foil Resistor, Var Series, 1 Kohm, 400 Mw, 0.01%, 200 V, Radial Leaded Rohs Compliant Vishay Foil Resistors 39T1672
Through Hole Metal Foil Resistor, VAR Series, 1 kohm, 400 mW, - 0.01%, 200 V, Radial Leaded RoHS Compliant: Yes

Through Hole Metal Foil Resistor, VAR Series, 1 kohm, 400 mW, - 0.01%, 200 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-Y07061K00000T9L Y0706-1.0KA-ND 39T1672
Product Name 4W Resistor Through Hole Resistors Through Hole Metal Foil Resistor, Var Series, 1 Kohm, 400 Mw, 0.01%, 200 V, Radial Leaded Rohs Compliant Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging Radial Radial ThroughHole; Radial Leads
Resistance Range 1000 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details