Vishay Precision Group Vha516-4 3K00000 0.01% Vishay Foil Resistors Y01043K00000T0L

Description
VHA516-4 3K00000 0.01%
Description
VHA516-4 3K00000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vha516-4 3K00000 0.01% Vishay Foil Resistors - 58P7576 - Newark, An Avnet Company
Chicago, IL, United States
Vha516-4 3K00000 0.01% Vishay Foil Resistors
58P7576
Vha516-4 3K00000 0.01% Vishay Foil Resistors 58P7576
VHA516-4 3K00000 0.01%

VHA516-4 3K00000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7576
Product Name Vha516-4 3K00000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers