Vishay Precision Group Vsr144 10K/20K 0.1% 0.02 Vishay Foil Resistors Y0094V0094BQ0L

Description
VSR144 10K/20K 0.1% 0.02
Description
VSR144 10K/20K 0.1% 0.02

Suppliers

Company
Product
Description
Supplier Links
Vsr144 10K/20K 0.1% 0.02 Vishay Foil Resistors - 58P7487 - Newark, An Avnet Company
Chicago, IL, United States
Vsr144 10K/20K 0.1% 0.02 Vishay Foil Resistors
58P7487
Vsr144 10K/20K 0.1% 0.02 Vishay Foil Resistors 58P7487
VSR144 10K/20K 0.1% 0.02

VSR144 10K/20K 0.1% 0.02

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7487
Product Name Vsr144 10K/20K 0.1% 0.02 Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details