Vishay Precision Group Resistor, 98.8 Ohm, 300Mw, ±0.05%; Resistance Vishay Foil Resistors Y008998R8000AP0L

Description
RESISTOR, 98.8 OHM, 300MW, ±0.05%; Resistance:98.8ohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No
Description
RESISTOR, 98.8 OHM, 300MW, ±0.05%; Resistance:98.8ohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Foil Resistor, part number 58P7456, is a precision resistor with a nominal resistance of 98.8 Ohms and a power rating of 300 mW. It features a high tolerance of ±0.05%, making it suitable for applications requiring high accuracy. The resistor is constructed using Bulk Metal® Foil technology, which provides excellent stability and low temperature coefficient of resistance (TCR) of ±2 ppm/°C over a temperature range of -55°C to +175°C. This resistor is qualified to MIL-PRF-55182/9 standards, ensuring established reliability for military and high-reliability applications. It also exhibits low thermal EMF of less than 0.1 µV/°C and current noise levels below -42 dB. The design is non-inductive and non-capacitive, which enhances its performance in high-frequency applications. The resistor is available in a radial leaded package and is not RoHS compliant. Engineers seeking a reliable, high-precision resistor for demanding applications may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The Vishay Foil Resistor, part number 58P7456, is a precision resistor with a nominal resistance of 98.8 Ohms and a power rating of 300 mW. It features a high tolerance of ±0.05%, making it suitable for applications requiring high accuracy. The resistor is constructed using Bulk Metal® Foil technology, which provides excellent stability and low temperature coefficient of resistance (TCR) of ±2 ppm/°C over a temperature range of -55°C to +175°C. This resistor is qualified to MIL-PRF-55182/9 standards, ensuring established reliability for military and high-reliability applications. It also exhibits low thermal EMF of less than 0.1 µV/°C and current noise levels below -42 dB. The design is non-inductive and non-capacitive, which enhances its performance in high-frequency applications. The resistor is available in a radial leaded package and is not RoHS compliant. Engineers seeking a reliable, high-precision resistor for demanding applications may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
Resistor, 98.8 Ohm, 300Mw, ±0.05%; Resistance Vishay Foil Resistors - 58P7456 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 98.8 Ohm, 300Mw, ±0.05%; Resistance Vishay Foil Resistors
58P7456
Resistor, 98.8 Ohm, 300Mw, ±0.05%; Resistance Vishay Foil Resistors 58P7456
RESISTOR, 98.8 OHM, 300MW, ±0.05%; Resistance:98.8ohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

RESISTOR, 98.8 OHM, 300MW, ±0.05%; Resistance:98.8ohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7456
Product Name Resistor, 98.8 Ohm, 300Mw, ±0.05%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leaded
Resistance Range 98.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details