Vishay Intertechnology, Inc. Through Hole Resistors Y0089909R000TR23R

Description
909 Ohms ±0.01% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
909 Ohms ±0.01% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y0089909R000TR23R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0089909R000TR23R-ND
Through Hole Resistors Y0089909R000TR23R-ND
909 Ohms ±0.01% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil

909 Ohms ±0.01% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y0089909R000TR23R-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Resistance Range 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details