Vishay Precision Group Resistor, 4.99 Ohm, 600Mw, ±0.1%; Resistance Vishay Foil Resistors Y00894R99000BR0L

Description
RESISTOR, 4.99 OHM, 600MW, ±0.1%; Resistance:4.99ohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No
Datasheet
Description
RESISTOR, 4.99 OHM, 600MW, ±0.1%; Resistance:4.99ohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4.99 Ohm, 600Mw, ±0.1%; Resistance Vishay Foil Resistors - 58P6716 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4.99 Ohm, 600Mw, ±0.1%; Resistance Vishay Foil Resistors
58P6716
Resistor, 4.99 Ohm, 600Mw, ±0.1%; Resistance Vishay Foil Resistors 58P6716
RESISTOR, 4.99 OHM, 600MW, ±0.1%; Resistance:4.99ohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

RESISTOR, 4.99 OHM, 600MW, ±0.1%; Resistance:4.99ohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P6716
Product Name Resistor, 4.99 Ohm, 600Mw, ±0.1%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leaded
Resistance Range 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details