Vishay Precision Group METAL FOIL,499,.01%,BULK Y0089499R000TR0L

Description
METAL FOIL,499,.01%,BULK
Request a Quote Datasheet
Description
METAL FOIL,499,.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FOIL,499,.01%,BULK - Y0089499R000TR0L - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FOIL,499,.01%,BULK
Y0089499R000TR0L
METAL FOIL,499,.01%,BULK Y0089499R000TR0L
METAL FOIL,499,.01%,BULK

METAL FOIL,499,.01%,BULK

Supplier's Site
Resistor, 499 Ohm, 600Mw, ±0.01%; Resistance Vishay Foil Resistors - 58P6862 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 499 Ohm, 600Mw, ±0.01%; Resistance Vishay Foil Resistors
58P6862
Resistor, 499 Ohm, 600Mw, ±0.01%; Resistance Vishay Foil Resistors 58P6862
RESISTOR, 499 OHM, 600MW, ±0.01%; Resistance:499ohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

RESISTOR, 499 OHM, 600MW, ±0.01%; Resistance:499ohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y0089499R000TR0L 58P6862
Product Name METAL FOIL,499,.01%,BULK Resistor, 499 Ohm, 600Mw, ±0.01%; Resistance Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil
Tolerance 0.0100 +/- % 0.0100 +/- %
Configuration Single Resistor
Mounting / Packaging Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details