Vishay Precision Group Resistor, 2.49Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors Y00892K49000TR0L

Description
RESISTOR, 2.49KOHM, 300MW, ±0.01%; Resistance:2.49kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Foil RoHS Compliant: No
Description
RESISTOR, 2.49KOHM, 300MW, ±0.01%; Resistance:2.49kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Foil RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2.49Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors - 58P6112 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2.49Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors
58P6112
Resistor, 2.49Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors 58P6112
RESISTOR, 2.49KOHM, 300MW, ±0.01%; Resistance:2.49kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Foil RoHS Compliant: No

RESISTOR, 2.49KOHM, 300MW, ±0.01%; Resistance:2.49kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Foil RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P6112
Product Name Resistor, 2.49Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads
Resistance Range 2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers