Vishay Precision Group Resistor, 2Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors Y00892K00000BR0L

Description
RESISTOR, 2KOHM, 300MW, ±0.1%; Resistance:2kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Foil RoHS Compliant: No
Description
RESISTOR, 2KOHM, 300MW, ±0.1%; Resistance:2kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Foil RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors - 58P6022 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors
58P6022
Resistor, 2Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors 58P6022
RESISTOR, 2KOHM, 300MW, ±0.1%; Resistance:2kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Foil RoHS Compliant: No

RESISTOR, 2KOHM, 300MW, ±0.1%; Resistance:2kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Foil RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P6022
Product Name Resistor, 2Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details