Vishay Precision Group METAL FOIL,.6W,20K ,.1%,R/.01% ,BULK Y008920K0000BR0L

Description
METAL FOIL,.6W,20K ,.1%,R/.01% ,BULK
Request a Quote Datasheet
Description
METAL FOIL,.6W,20K ,.1%,R/.01% ,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FOIL,.6W,20K ,.1%,R/.01% ,BULK - Y008920K0000BR0L - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FOIL,.6W,20K ,.1%,R/.01% ,BULK
Y008920K0000BR0L
METAL FOIL,.6W,20K ,.1%,R/.01% ,BULK Y008920K0000BR0L
METAL FOIL,.6W,20K ,.1%,R/.01% ,BULK

METAL FOIL,.6W,20K ,.1%,R/.01% ,BULK

Supplier's Site
Resistor, 20Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors - 58P6161 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors
58P6161
Resistor, 20Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors 58P6161
RESISTOR, 20KOHM, 300MW, ±0.1%; Resistance:20kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

RESISTOR, 20KOHM, 300MW, ±0.1%; Resistance:20kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y008920K0000BR0L 58P6161
Product Name METAL FOIL,.6W,20K ,.1%,R/.01% ,BULK Resistor, 20Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 0.6000 watts 0.3000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details