RESISTOR, 13.3KOHM, 300MW, ±0.1%; Resistance:13.3kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58P5800 |
| Product Name | Resistor, 13.3Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors |
| Configuration | Single Resistor |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Radial Leads |
| Resistance Range | 13300 ohms |