Vishay Precision Group Resistor, 10Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors Y008910K0000BP0L

Description
RESISTOR, 10KOHM, 300MW, ±0.1%; Resistance:10kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Foil RoHS Compliant: No
Description
RESISTOR, 10KOHM, 300MW, ±0.1%; Resistance:10kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Foil RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors - 58P5570 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors
58P5570
Resistor, 10Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors 58P5570
RESISTOR, 10KOHM, 300MW, ±0.1%; Resistance:10kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Foil RoHS Compliant: No

RESISTOR, 10KOHM, 300MW, ±0.1%; Resistance:10kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Foil RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P5570
Product Name Resistor, 10Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details