Vishay Precision Group METAL FOIL,.6W,100K ,.01%,P/.1% ,BULK Y0089100K000TP0L

Description
METAL FOIL,.6W,100K ,.01%,P/.1% ,BULK
Request a Quote Datasheet
Description
METAL FOIL,.6W,100K ,.01%,P/.1% ,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FOIL,.6W,100K ,.01%,P/.1% ,BULK - Y0089100K000TP0L - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FOIL,.6W,100K ,.01%,P/.1% ,BULK
Y0089100K000TP0L
METAL FOIL,.6W,100K ,.01%,P/.1% ,BULK Y0089100K000TP0L
METAL FOIL,.6W,100K ,.01%,P/.1% ,BULK

METAL FOIL,.6W,100K ,.01%,P/.1% ,BULK

Supplier's Site
Metal Film Resistor, 100Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors - 35M4599 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors
35M4599
Metal Film Resistor, 100Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors 35M4599
METAL FILM RESISTOR, 100KOHM, 300MW, ±0.01%; Resistance:100kohm; Product Range:RNC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

METAL FILM RESISTOR, 100KOHM, 300MW, ±0.01%; Resistance:100kohm; Product Range:RNC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y0089100K000TP0L 35M4599
Product Name METAL FOIL,.6W,100K ,.01%,P/.1% ,BULK Metal Film Resistor, 100Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors
Technology / Construction Metal Foil MetalFilm; Metal Foil
Tolerance 0.0100 to 0.1000 +/- % 0.0100 +/- %
Power Rating 0.6000 watts 0.3000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details