VISHAY PRECISION GROUP
Y00755K11000F0L -- VSR 5K1100 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr 5K1100 1.0% Vishay Foil Resistors
Y00755K11000F0L
Description
VSR 5K1100 1.0%
Description
VSR 5K1100 1.0%
Suppliers
Vsr 5K1100 1.0% Vishay Foil Resistors
58P5118
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P5118 |
|
Product Name
|
Vsr 5K1100 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications
RoHS
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details