VISHAY PRECISION GROUP
Y00754K09600T9L -- VSRT 4K0960 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsrt 4K0960 0.01% Vishay Foil Resistors
Y00754K09600T9L
Description
VSRT 4K0960 0.01%
Description
VSRT 4K0960 0.01%
Suppliers
Vsrt 4K0960 0.01% Vishay Foil Resistors
58P5063
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P5063 |
|
Product Name
|
Vsrt 4K0960 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details