VISHAY PRECISION GROUP
Y0075400R000B0L -- VSR 400R00 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr 400R00 0.1% Vishay Foil Resistors
Y0075400R000B0L
Description
VSR 400R00 0.1%
Description
VSR 400R00 0.1%
Suppliers
Vsr 400R00 0.1% Vishay Foil Resistors
58P5088
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P5088 |
|
Product Name
|
Vsr 400R00 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.1800 ohms
View Details
2 suppliers
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details