VISHAY PRECISION GROUP
Y007533K0000B0L -- VSR 33K000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr 33K000 0.1% Vishay Foil Resistors
Y007533K0000B0L
Description
VSR 33K000 0.1%
Description
VSR 33K000 0.1%
Suppliers
Vsr 33K000 0.1% Vishay Foil Resistors
58P5025
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P5025 |
|
Product Name
|
Vsr 33K000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
11.3 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details