Vishay Precision Group Vsr 2R0000 0.1% Vishay Foil Resistors Y00752R00000B0L

Description
VSR 2R0000 0.1%
Description
VSR 2R0000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsr 2R0000 0.1% Vishay Foil Resistors - 58P4919 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 2R0000 0.1% Vishay Foil Resistors
58P4919
Vsr 2R0000 0.1% Vishay Foil Resistors 58P4919
VSR 2R0000 0.1%

VSR 2R0000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4919
Product Name Vsr 2R0000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details