VISHAY PRECISION GROUP
Y00752K50000T0L -- VSR 2K5000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr 2K5000 0.01% Vishay Foil Resistors
Y00752K50000T0L
Description
VSR 2K5000 0.01%
Description
VSR 2K5000 0.01%
Suppliers
Vsr 2K5000 0.01% Vishay Foil Resistors
58P4909
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P4909 |
|
Product Name
|
Vsr 2K5000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
442 ohms
View Details
2 suppliers
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Resistance Range
0.0100 ohms
Tolerance
1 +/- %
Power Rating
2.5 watts
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details