Vishay Intertechnology, Inc. Through Hole Resistors Y007513K0000D0L

Description
13 kOhms ±0.5% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
13 kOhms ±0.5% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y007513K0000D0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y007513K0000D0L-ND
Through Hole Resistors Y007513K0000D0L-ND
13 kOhms ±0.5% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil

13 kOhms ±0.5% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y007513K0000D0L-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details