Vishay Precision Group Vsrt 135R000 1.0% Vishay Foil Resistors Y0075135R000F9L

Description
VSRT 135R000 1.0%
Description
VSRT 135R000 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vsrt 135R000 1.0% Vishay Foil Resistors - 58P4835 - Newark, An Avnet Company
Chicago, IL, United States
Vsrt 135R000 1.0% Vishay Foil Resistors
58P4835
Vsrt 135R000 1.0% Vishay Foil Resistors 58P4835
VSRT 135R000 1.0%

VSRT 135R000 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4835
Product Name Vsrt 135R000 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details