Vishay Precision Group Vsrt 10R000 0.05% Vishay Foil Resistors Y007510R0000A9L

Description
VSRT 10R000 0.05%
Description
VSRT 10R000 0.05%

Suppliers

Company
Product
Description
Supplier Links
Vsrt 10R000 0.05% Vishay Foil Resistors - 58P4766 - Newark, An Avnet Company
Chicago, IL, United States
Vsrt 10R000 0.05% Vishay Foil Resistors
58P4766
Vsrt 10R000 0.05% Vishay Foil Resistors 58P4766
VSRT 10R000 0.05%

VSRT 10R000 0.05%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4766
Product Name Vsrt 10R000 0.05% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details