Vishay Precision Group 10 OHM 10W Resistor Y006510R0000A0L

Description
RES 10 OHM 10W 0.05% RADIAL Product overview: Y006510R0000A0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y006510R0000A0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 10 OHM 10W 0.05% RADIAL Product overview: Y006510R0000A0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y006510R0000A0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 OHM 10W Resistor - 53-Y006510R0000A0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 10W Resistor
53-Y006510R0000A0L
10 OHM 10W Resistor 53-Y006510R0000A0L
RES 10 OHM 10W 0.05% RADIAL Product overview: Y006510R0000A0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y006510R0000A0L can be used for catalog matching and distributor lookup.

RES 10 OHM 10W 0.05% RADIAL Product overview: Y006510R0000A0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y006510R0000A0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 804-Y006510R0000A0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-Y006510R0000A0L-ND
Through Hole Resistors 804-Y006510R0000A0L-ND
10 Ohms ±0.05% 10W Through Hole Resistor TO-204AA Current Sense, Moisture Resistant, Non-Inductive Metal Foil

10 Ohms ±0.05% 10W Through Hole Resistor TO-204AA Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vhp-3 10R000 0.05% Vishay Foil Resistors - 58P4605 - Newark, An Avnet Company
Chicago, IL, United States
Vhp-3 10R000 0.05% Vishay Foil Resistors
58P4605
Vhp-3 10R000 0.05% Vishay Foil Resistors 58P4605
VHP-3 10R000 0.05%

VHP-3 10R000 0.05%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-Y006510R0000A0L 804-Y006510R0000A0L-ND 58P4605
Product Name 10 OHM 10W Resistor Through Hole Resistors Vhp-3 10R000 0.05% Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging TO-204AA TO-204AA
Resistance Range 10 ohms 10 ohms
Operating DC Voltage 600 volts
Operating AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details