TE Connectivity RL73H3AR47FTE
Fixed Resistors; RL73H 3A R47 1% 4K RL ( CGS )
470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
RES 0.47 OHM 1% 1W 2512
SMD Current Sense Resistors, RL73 Series, 0.47 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes
| RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 8077190 | RL73H3AR47FTE | A138764CT-ND | RL73H3AR47FTE | 95W8527 |
| Product Name | Surface Mount Resistors | Fixed Resistors; RL73H 3A R47 1% 4K RL ( CGS ) | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Smd Current Sense Resistors, Rl73 Series, 0.47 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity |
| Technology / Construction | Metal strip | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | 2512; 2512 | 2512 | ||
| Standards and Certifications | RoHS | RoHS | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Configuration | Single Resistor | Single Resistor |