Vishay Precision Group Through Hole Resistors Y0062499R000B0L

Description
499 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
499 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y0062499R000B0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0062499R000B0L-ND
Through Hole Resistors Y0062499R000B0L-ND
499 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

499 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
RADIAL,.4W,499,.1%,.15LS,BULK - Y0062499R000B0L - ASAP Semiconductor LLC
Anaheim, CA, United States
RADIAL,.4W,499,.1%,.15LS,BULK
Y0062499R000B0L
RADIAL,.4W,499,.1%,.15LS,BULK Y0062499R000B0L
RADIAL,.4W,499,.1%,. 15LS,BULK

RADIAL,.4W,499,.1%,.15LS,BULK

Supplier's Site
S102K 499R000 0.1% Vishay Foil Resistors - 58P4384 - Newark, An Avnet Company
Chicago, IL, United States
S102K 499R000 0.1% Vishay Foil Resistors
58P4384
S102K 499R000 0.1% Vishay Foil Resistors 58P4384
S102K 499R000 0.1%

S102K 499R000 0.1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y0062499R000B0L-ND Y0062499R000B0L 58P4384
Product Name Through Hole Resistors RADIAL,.4W,499,.1%,.15LS,BULK S102K 499R000 0.1% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial Radial Leads
Resistance Range 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers