Vishay Precision Group RADIAL,.4W,3.05K,1%,.15LS,BULK Y00623K05000F0L

Description
RADIAL,.4W,3.05K,1%, .15LS,BULK
Request a Quote Datasheet
Description
RADIAL,.4W,3.05K,1%, .15LS,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RADIAL,.4W,3.05K,1%,.15LS,BULK - Y00623K05000F0L - ASAP Semiconductor LLC
Anaheim, CA, United States
RADIAL,.4W,3.05K,1%,.15LS,BULK
Y00623K05000F0L
RADIAL,.4W,3.05K,1%,.15LS,BULK Y00623K05000F0L
RADIAL,.4W,3.05K,1%, .15LS,BULK

RADIAL,.4W,3.05K,1%,.15LS,BULK

Supplier's Site
Through Hole Resistors - Y00623K05000F0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y00623K05000F0L-ND
Through Hole Resistors Y00623K05000F0L-ND
3.05 kOhms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

3.05 kOhms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number Y00623K05000F0L Y00623K05000F0L-ND
Product Name RADIAL,.4W,3.05K,1%,.15LS,BULK Through Hole Resistors
Mounting / Packaging Radial Leads Radial
Tolerance 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details