22 kOhms ±0.05% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
S102K 22K000 0.05%
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y006222K0000A0L-ND | 58P4191 |
| Product Name | Through Hole Resistors | S102K 22K000 0.05% Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Radial | |
| Tolerance | 0.0500 +/- % |