1.075 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
S102KT 1K07500 0.01%
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y00621K07500T9L-ND | 58P3945 |
| Product Name | Through Hole Resistors | S102Kt 1K07500 0.01% Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Radial | |
| Tolerance | 0.0100 +/- % |