VISHAY PRECISION GROUP
Y00602K41325T9L -- VTA56V4T 2K41325 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vta56V4T 2K41325 0.01% Vishay Foil Resistors
Y00602K41325T9L
Description
VTA56V4T 2K41325 0.01%
Description
VTA56V4T 2K41325 0.01%
Suppliers
Vta56V4T 2K41325 0.01% Vishay Foil Resistors
58P3896
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P3896 |
|
Product Name
|
Vta56V4T 2K41325 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
3.3 ohms
View Details
2 suppliers
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details